Welwyn Components, Ltd. Res, Thick Film, 0.47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn WMHP50-R47J

Description
RES, THICK FILM, 0.47OHM, 50W, TO-220; Resistance:0.47ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0.47OHM, 50W, TO-220; Resistance:0.47ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0.47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn - 40Y2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0.47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
40Y2759
Res, Thick Film, 0.47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn 40Y2759
RES, THICK FILM, 0.47OHM, 50W, TO-220; Resistance:0.47ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 0.47OHM, 50W, TO-220; Resistance:0.47ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2759
Product Name Res, Thick Film, 0.47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details