Welwyn Components, Ltd. Res, Thick Film, 0.25Ohm, 50W, To-220; Resistance Tt Electronics/welwyn WMHP50-R25J

Description
RES, THICK FILM, 0.25OHM, 50W, TO-220; Resistance:0.25ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0.25OHM, 50W, TO-220; Resistance:0.25ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0.25Ohm, 50W, To-220; Resistance Tt Electronics/welwyn - 40Y2758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0.25Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
40Y2758
Res, Thick Film, 0.25Ohm, 50W, To-220; Resistance Tt Electronics/welwyn 40Y2758
RES, THICK FILM, 0.25OHM, 50W, TO-220; Resistance:0.25ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 0.25OHM, 50W, TO-220; Resistance:0.25ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2758
Product Name Res, Thick Film, 0.25Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.2500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details