Welwyn Components, Ltd. Resistor, Thick Film, 47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn WMHP50-47RF

Description
RESISTOR, THICK FILM, 47OHM, 50W, TO-220; Resistance:47ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 47OHM, 50W, TO-220; Resistance:47ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn - 40Y2763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
40Y2763
Resistor, Thick Film, 47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn 40Y2763
RESISTOR, THICK FILM, 47OHM, 50W, TO-220; Resistance:47ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 50W, TO-220; Resistance:47ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2763
Product Name Resistor, Thick Film, 47Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 47 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details