Welwyn Components, Ltd. Resistor, Thick Film, 1Ohm, 50W, To-220; Resistance Tt Electronics/welwyn WMHP50-1R0F

Description
RESISTOR, THICK FILM, 1OHM, 50W, TO-220; Resistance:1ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1OHM, 50W, TO-220; Resistance:1ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Ohm, 50W, To-220; Resistance Tt Electronics/welwyn - 40Y2761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
40Y2761
Resistor, Thick Film, 1Ohm, 50W, To-220; Resistance Tt Electronics/welwyn 40Y2761
RESISTOR, THICK FILM, 1OHM, 50W, TO-220; Resistance:1ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 50W, TO-220; Resistance:1ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2761
Product Name Resistor, Thick Film, 1Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details