Welwyn Components, Ltd. Res, Thick Film, 4.7Ohm, 35W, To-220; Resistance Tt Electronics/welwyn WMHP35-4R7F

Description
RES, THICK FILM, 4.7OHM, 35W, TO-220; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4.7OHM, 35W, TO-220; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4.7Ohm, 35W, To-220; Resistance Tt Electronics/welwyn - 40Y2756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4.7Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
40Y2756
Res, Thick Film, 4.7Ohm, 35W, To-220; Resistance Tt Electronics/welwyn 40Y2756
RES, THICK FILM, 4.7OHM, 35W, TO-220; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, THICK FILM, 4.7OHM, 35W, TO-220; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2756
Product Name Res, Thick Film, 4.7Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details