Welwyn Components, Ltd. Resistor, Thick Film, 47Ohm, 35W, To-220; Resistance Tt Electronics/welwyn WMHP35-47RF

Description
RESISTOR, THICK FILM, 47OHM, 35W, TO-220; Resistance:47ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 47OHM, 35W, TO-220; Resistance:47ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 47Ohm, 35W, To-220; Resistance Tt Electronics/welwyn - 40Y2757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
40Y2757
Resistor, Thick Film, 47Ohm, 35W, To-220; Resistance Tt Electronics/welwyn 40Y2757
RESISTOR, THICK FILM, 47OHM, 35W, TO-220; Resistance:47ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 35W, TO-220; Resistance:47ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2757
Product Name Resistor, Thick Film, 47Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 47 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers