Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078696-WMHP35-1R0F
Voltage Rating: 350 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 300 ppm/°C
Composition: Thick Film
Resistance: 1 Ω
Power Rating: 35 W
Categories: OEM Parts(T-Z)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078696-WMHP35-1R0F |
| Product Name | OEM Parts - OEM Parts (T - Z) - WMHP35-1R0F |