Welwyn Components, Ltd. Resistor, Thick Film, 1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn WMHP35-1R0F

Description
RESISTOR, THICK FILM, 1OHM, 35W, TO-220; Resistance:1ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1OHM, 35W, TO-220; Resistance:1ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn - 40Y2753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
40Y2753
Resistor, Thick Film, 1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn 40Y2753
RESISTOR, THICK FILM, 1OHM, 35W, TO-220; Resistance:1ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 35W, TO-220; Resistance:1ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2753
Product Name Resistor, Thick Film, 1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details