Welwyn Components, Ltd. Res, Thick Film, 10 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn WMHP35-10RF

Description
RES, THICK FILM, 10 OHM, 35W, TO-220; Resistance:10ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10 OHM, 35W, TO-220; Resistance:10ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn - 40Y2754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
40Y2754
Res, Thick Film, 10 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn 40Y2754
RES, THICK FILM, 10 OHM, 35W, TO-220; Resistance:10ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, THICK FILM, 10 OHM, 35W, TO-220; Resistance:10ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2754
Product Name Res, Thick Film, 10 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details