Welwyn Components, Ltd. Res, Thick Film, 4.7Ohm, 20W, To-220; Resistance Tt Electronics/welwyn WMHP20-4R7F

Description
RES, THICK FILM, 4.7OHM, 20W, TO-220; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4.7OHM, 20W, TO-220; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4.7Ohm, 20W, To-220; Resistance Tt Electronics/welwyn - 40Y2751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4.7Ohm, 20W, To-220; Resistance Tt Electronics/welwyn
40Y2751
Res, Thick Film, 4.7Ohm, 20W, To-220; Resistance Tt Electronics/welwyn 40Y2751
RES, THICK FILM, 4.7OHM, 20W, TO-220; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, THICK FILM, 4.7OHM, 20W, TO-220; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2751
Product Name Res, Thick Film, 4.7Ohm, 20W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details