Welwyn Components, Ltd. Resistor, Thick Film, 33Ohm, 20W, To-220; Resistance Tt Electronics/welwyn WMHP20-33RF

Description
RESISTOR, THICK FILM, 33OHM, 20W, TO-220; Resistance:33ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 33OHM, 20W, TO-220; Resistance:33ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 33Ohm, 20W, To-220; Resistance Tt Electronics/welwyn - 40Y2750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Ohm, 20W, To-220; Resistance Tt Electronics/welwyn
40Y2750
Resistor, Thick Film, 33Ohm, 20W, To-220; Resistance Tt Electronics/welwyn 40Y2750
RESISTOR, THICK FILM, 33OHM, 20W, TO-220; Resistance:33ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 33OHM, 20W, TO-220; Resistance:33ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2750
Product Name Resistor, Thick Film, 33Ohm, 20W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 33 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details