Welwyn Components, Ltd. Res, Thick Film, 270 Ohm, 20W, To-220; Resistance Tt Electronics/welwyn WMHP20-270RF

Description
RES, THICK FILM, 270 OHM, 20W, TO-220; Resistance:270ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 270 OHM, 20W, TO-220; Resistance:270ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270 Ohm, 20W, To-220; Resistance Tt Electronics/welwyn - 40Y2749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270 Ohm, 20W, To-220; Resistance Tt Electronics/welwyn
40Y2749
Res, Thick Film, 270 Ohm, 20W, To-220; Resistance Tt Electronics/welwyn 40Y2749
RES, THICK FILM, 270 OHM, 20W, TO-220; Resistance:270ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RES, THICK FILM, 270 OHM, 20W, TO-220; Resistance:270ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2749
Product Name Res, Thick Film, 270 Ohm, 20W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details