Welwyn Components, Ltd. Res, Thick Film, 10Kohm, 20W, To-220; Resistance Tt Electronics/welwyn WMHP20-10KF

Description
RES, THICK FILM, 10KOHM, 20W, TO-220; Resistance:10kohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10KOHM, 20W, TO-220; Resistance:10kohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10Kohm, 20W, To-220; Resistance Tt Electronics/welwyn - 40Y2748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10Kohm, 20W, To-220; Resistance Tt Electronics/welwyn
40Y2748
Res, Thick Film, 10Kohm, 20W, To-220; Resistance Tt Electronics/welwyn 40Y2748
RES, THICK FILM, 10KOHM, 20W, TO-220; Resistance:10kohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, THICK FILM, 10KOHM, 20W, TO-220; Resistance:10kohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2748
Product Name Res, Thick Film, 10Kohm, 20W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers