Welwyn Components, Ltd. Res, Thick Film, 0.22Ohm, 100W, To-247; Resistance Tt Electronics/welwyn WMHP100-R22J

Description
RES, THICK FILM, 0.22OHM, 100W, TO-247; Resistance:0.22ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0.22OHM, 100W, TO-247; Resistance:0.22ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0.22Ohm, 100W, To-247; Resistance Tt Electronics/welwyn - 40Y2742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0.22Ohm, 100W, To-247; Resistance Tt Electronics/welwyn
40Y2742
Res, Thick Film, 0.22Ohm, 100W, To-247; Resistance Tt Electronics/welwyn 40Y2742
RES, THICK FILM, 0.22OHM, 100W, TO-247; Resistance:0.22ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 0.22OHM, 100W, TO-247; Resistance:0.22ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2742
Product Name Res, Thick Film, 0.22Ohm, 100W, To-247; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers