Welwyn Components, Ltd. Res, Thick Film, 4.7Ohm, 100W, To-247; Resistance Tt Electronics/welwyn WMHP100-4R7F

Description
RES, THICK FILM, 4.7OHM, 100W, TO-247; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4.7OHM, 100W, TO-247; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4.7Ohm, 100W, To-247; Resistance Tt Electronics/welwyn - 40Y2745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4.7Ohm, 100W, To-247; Resistance Tt Electronics/welwyn
40Y2745
Res, Thick Film, 4.7Ohm, 100W, To-247; Resistance Tt Electronics/welwyn 40Y2745
RES, THICK FILM, 4.7OHM, 100W, TO-247; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 4.7OHM, 100W, TO-247; Resistance:4.7ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2745
Product Name Res, Thick Film, 4.7Ohm, 100W, To-247; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details