Welwyn Components, Ltd. Res, Thick Film, 100 Ohm, 100W, To-247; Resistance Tt Electronics/welwyn WMHP100-100RF

Description
RES, THICK FILM, 100 OHM, 100W, TO-247; Resistance:100ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100 OHM, 100W, TO-247; Resistance:100ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100 Ohm, 100W, To-247; Resistance Tt Electronics/welwyn - 40Y2744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100 Ohm, 100W, To-247; Resistance Tt Electronics/welwyn
40Y2744
Res, Thick Film, 100 Ohm, 100W, To-247; Resistance Tt Electronics/welwyn 40Y2744
RES, THICK FILM, 100 OHM, 100W, TO-247; Resistance:100ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 100 OHM, 100W, TO-247; Resistance:100ohm; Product Range:WMHP Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2744
Product Name Res, Thick Film, 100 Ohm, 100W, To-247; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details