Welwyn Components, Ltd. Res, 100R, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT1206LF111000A

Description
RES, 100R, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.05%;RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.05%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2546
Res, 100R, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2546
RES, 100R, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.05%;RoHS Compliant: Yes

RES, 100R, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.05%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2546
Product Name Res, 100R, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details