Welwyn Components, Ltd. Res, 50R5, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT1206LF0350R5A

Description
RES, 50R5, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:50.5ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 50R5, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:50.5ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 50R5, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R5, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2545
Res, 50R5, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2545
RES, 50R5, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:50.5ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 50R5, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:50.5ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2545
Product Name Res, 50R5, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 50.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details