Welwyn Components, Ltd. Res, Thin Film, 316R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF033160B

Description
RES, THIN FILM, 316R, 0.1%, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 316R, 0.1%, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 316R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 316R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3535
Res, Thin Film, 316R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3535
RES, THIN FILM, 316R, 0.1%, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

RES, THIN FILM, 316R, 0.1%, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3535
Product Name Res, Thin Film, 316R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details