Welwyn Components, Ltd. Res, Thin Film, 21R5, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF0321R5B

Description
RES, THIN FILM, 21R5, 0.1%, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 21R5, 0.1%, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 21R5, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 21R5, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3529
Res, Thin Film, 21R5, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3529
RES, THIN FILM, 21R5, 0.1%, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 21R5, 0.1%, 0.25W, 1206; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3529
Product Name Res, Thin Film, 21R5, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details