Welwyn Components, Ltd. Res, Thin Film, 2K15, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF032151B

Description
RES, THIN FILM, 2K15, 0.1%, 0.25W, 1206; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 2K15, 0.1%, 0.25W, 1206; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 2K15, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K15, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3531
Res, Thin Film, 2K15, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3531
RES, THIN FILM, 2K15, 0.1%, 0.25W, 1206; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 2K15, 0.1%, 0.25W, 1206; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3531
Product Name Res, Thin Film, 2K15, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details