Welwyn Components, Ltd. Res, Thin Film, 147R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF031470B

Description
RES, THIN FILM, 147R, 0.1%, 0.25W, 1206; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 147R, 0.1%, 0.25W, 1206; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 147R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 147R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3525
Res, Thin Film, 147R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3525
RES, THIN FILM, 147R, 0.1%, 0.25W, 1206; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

RES, THIN FILM, 147R, 0.1%, 0.25W, 1206; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3525
Product Name Res, Thin Film, 147R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details