The Res, Thin Film, 100K, 0.1%, 0.25W, 1206 is a precision chip resistor from the WIN Series by TT Electronics/Welwyn. It features a resistance value of 100 kΩ with a tolerance of ±0.1% and a power rating of 250 mW. The resistor is constructed using water insoluble nitride thin film technology, providing high stability in humid and polluted environments, with a typical moisture resistance stability of ±100 ppm. It has a temperature coefficient of resistance (TCR) of ±10 ppm/°C, ensuring minimal drift with temperature changes. The component is compliant with RoHS regulations and is suitable for applications requiring high precision and reliability. The resistor is packaged in a 1206 case size, making it compatible with standard PCB layouts.
RES, THIN FILM, 100K, 0.1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68X3522 |
| Product Name | Res, Thin Film, 100K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 100000 ohms |