Welwyn Components, Ltd. Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF031002B

Description
RES, THIN FILM, 10K, 0.1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 10K, 0.1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3521
Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3521
RES, THIN FILM, 10K, 0.1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3521
Product Name Res, Thin Film, 10K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details