Welwyn Components, Ltd. Res, 5R05, 0.5%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT1206LF025R05D

Description
RES, 5R05, 0.5%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.05ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 5R05, 0.5%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.05ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R05, 0.5%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R05, 0.5%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2544
Res, 5R05, 0.5%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2544
RES, 5R05, 0.5%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.05ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 5R05, 0.5%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.05ohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2544
Product Name Res, 5R05, 0.5%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 5.05 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details