Welwyn Components, Ltd. Res, 10K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT0805LF111002A

Description
RES, 10K, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2542
Res, 10K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2542
RES, 10K, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 10K, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2542
Product Name Res, 10K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 10000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details