Welwyn Components, Ltd. Res, 100R, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT0805LF111000A

Description
RES, 100R, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%;RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2540
Res, 100R, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2540
RES, 100R, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%;RoHS Compliant: Yes

RES, 100R, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2540
Product Name Res, 100R, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details