Welwyn Components, Ltd. Res, Thin Film, 215R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn WINT0805LF032150B

Description
RES, THIN FILM, 215R, 0.1%, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 215R, 0.1%, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 215R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn - 68X3502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 215R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn
68X3502
Res, Thin Film, 215R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn 68X3502
RES, THIN FILM, 215R, 0.1%, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 215R, 0.1%, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3502
Product Name Res, Thin Film, 215R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details