Welwyn Components, Ltd. Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn WINT0805LF031473B

Description
RES, THIN FILM, 147K, 0.1%, 0.125W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 147K, 0.1%, 0.125W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn - 68X3500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn
68X3500
Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn 68X3500
RES, THIN FILM, 147K, 0.1%, 0.125W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 147K, 0.1%, 0.125W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3500
Product Name Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 147000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details