Welwyn Components, Ltd. Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn WINT0805LF0310R0B

Description
RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn - 68X3491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn
68X3491
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn 68X3491
RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3491
Product Name Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details