Welwyn Components, Ltd. Res, 100R, 0.05%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT0603LF111000A

Description
RES, 100R, 0.05%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.05%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.05%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.05%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2535
Res, 100R, 0.05%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2535
RES, 100R, 0.05%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 100R, 0.05%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:WIN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2535
Product Name Res, 100R, 0.05%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details