Welwyn Components, Ltd. Res, Thin Film, 68K1, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn WINT0603LF036812B

Description
RES, THIN FILM, 68K1, 0.1%, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 68K1, 0.1%, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 68K1, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn - 68X3490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 68K1, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
68X3490
Res, Thin Film, 68K1, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn 68X3490
RES, THIN FILM, 68K1, 0.1%, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 68K1, 0.1%, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3490
Product Name Res, Thin Film, 68K1, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details