Welwyn Components, Ltd. Res, Thin Film, 31R6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn WINT0603LF0331R6B

Description
RES, THIN FILM, 31R6, 0.1%, 0.1W, 0603; Resistance:31.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 31R6, 0.1%, 0.1W, 0603; Resistance:31.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 31R6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn - 68X3479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 31R6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
68X3479
Res, Thin Film, 31R6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn 68X3479
RES, THIN FILM, 31R6, 0.1%, 0.1W, 0603; Resistance:31.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

RES, THIN FILM, 31R6, 0.1%, 0.1W, 0603; Resistance:31.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3479
Product Name Res, Thin Film, 31R6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details