Welwyn Components, Ltd. Res, Thin Film, 31K6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn WINT0603LF033162B

Description
RES, THIN FILM, 31K6, 0.1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 31K6, 0.1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 31K6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn - 68X3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 31K6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
68X3482
Res, Thin Film, 31K6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn 68X3482
RES, THIN FILM, 31K6, 0.1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 31K6, 0.1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3482
Product Name Res, Thin Film, 31K6, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details