RES, THIN FILM, 14K7, 0.1%, 0.1W, 0603; Resistance:14.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68X3474 |
| Product Name | Res, Thin Film, 14K7, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 14700 ohms |