Welwyn Components, Ltd. Res, 5R05, 0.5%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT0603LF025R05D

Description
RES, 5R05, 0.5%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.05ohm; Product Range:WIN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 5R05, 0.5%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.05ohm; Product Range:WIN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R05, 0.5%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R05, 0.5%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2533
Res, 5R05, 0.5%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2533
RES, 5R05, 0.5%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.05ohm; Product Range:WIN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 5R05, 0.5%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.05ohm; Product Range:WIN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2533
Product Name Res, 5R05, 0.5%, 75V, 0603, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 5.05 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details