Welwyn Components, Ltd. Res, Wirewound, 6R8, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-6R8JT07

Description
RES, WIREWOUND, 6R8, 5%, 7W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes
Description
RES, WIREWOUND, 6R8, 5%, 7W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 6R8, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6R8, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7219
Res, Wirewound, 6R8, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7219
RES, WIREWOUND, 6R8, 5%, 7W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

RES, WIREWOUND, 6R8, 5%, 7W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7219
Product Name Res, Wirewound, 6R8, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers