Welwyn Components, Ltd. Res, Wirewound, 68R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-68RJT07

Description
RES, WIREWOUND, 68R, 5%, 7W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 68R, 5%, 7W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 68R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 68R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7220
Res, Wirewound, 68R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7220
RES, WIREWOUND, 68R, 5%, 7W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

RES, WIREWOUND, 68R, 5%, 7W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:8.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7220
Product Name Res, Wirewound, 68R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details