Welwyn Components, Ltd. Res, Wirewound, 47R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-47RJT07

Description
RES, WIREWOUND, 47R, 5%, 7W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 47R, 5%, 7W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 47R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 47R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7218
Res, Wirewound, 47R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7218
RES, WIREWOUND, 47R, 5%, 7W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

RES, WIREWOUND, 47R, 5%, 7W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:8.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7218
Product Name Res, Wirewound, 47R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details