Welwyn Components, Ltd. Res, Wirewound, 3R3, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-3R3JT07

Description
RES, WIREWOUND, 3R3, 5%, 7W, AXIAL; Resistance:3.3ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes
Description
RES, WIREWOUND, 3R3, 5%, 7W, AXIAL; Resistance:3.3ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 3R3, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R3, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7214
Res, Wirewound, 3R3, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7214
RES, WIREWOUND, 3R3, 5%, 7W, AXIAL; Resistance:3.3ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

RES, WIREWOUND, 3R3, 5%, 7W, AXIAL; Resistance:3.3ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7214
Product Name Res, Wirewound, 3R3, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers