Welwyn Components, Ltd. Res, Wirewound, 2R2, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-2R2JT07

Description
RES, WIREWOUND, 2R2, 5%, 7W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes
Description
RES, WIREWOUND, 2R2, 5%, 7W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 2R2, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7211
Res, Wirewound, 2R2, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7211
RES, WIREWOUND, 2R2, 5%, 7W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

RES, WIREWOUND, 2R2, 5%, 7W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7211
Product Name Res, Wirewound, 2R2, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details