Welwyn Components, Ltd. Res, Wirewound, 220R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-220RJT07

Description
RES, WIREWOUND, 220R, 5%, 7W, AXIAL; Resistance:220ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes
Description
RES, WIREWOUND, 220R, 5%, 7W, AXIAL; Resistance:220ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 220R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 220R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7213
Res, Wirewound, 220R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7213
RES, WIREWOUND, 220R, 5%, 7W, AXIAL; Resistance:220ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

RES, WIREWOUND, 220R, 5%, 7W, AXIAL; Resistance:220ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7213
Product Name Res, Wirewound, 220R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details