Welwyn Components, Ltd. Res, Wirewound, 1R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-1RJT07

Description
RES, WIREWOUND, 1R, 5%, 7W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes
Description
RES, WIREWOUND, 1R, 5%, 7W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7205
Res, Wirewound, 1R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7205
RES, WIREWOUND, 1R, 5%, 7W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 7W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High SurgeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7205
Product Name Res, Wirewound, 1R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers