TT Electronics Res, 1R5, 7W, Wirewound, Axial; Resistance Tt Electronics/welwyn WHS7-1R5JT07

Description
RES, 1R5, 7W, WIREWOUND, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Surge RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 7W, WIREWOUND, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 7W, Wirewound, Axial; Resistance Tt Electronics/welwyn - 62AK2922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 7W, Wirewound, Axial; Resistance Tt Electronics/welwyn
62AK2922
Res, 1R5, 7W, Wirewound, Axial; Resistance Tt Electronics/welwyn 62AK2922
RES, 1R5, 7W, WIREWOUND, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Surge RoHS Compliant: Yes

RES, 1R5, 7W, WIREWOUND, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 7W, Wirewound, Axial; Resistance Tt Electronics/welwyn - 62AK2921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 7W, Wirewound, Axial; Resistance Tt Electronics/welwyn
62AK2921
Res, 1R5, 7W, Wirewound, Axial; Resistance Tt Electronics/welwyn 62AK2921
RES, 1R5, 7W, WIREWOUND, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Surge RoHS Compliant: Yes

RES, 1R5, 7W, WIREWOUND, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AK2922
Product Name Res, 1R5, 7W, Wirewound, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers