Welwyn Components, Ltd. Res, Wirewound, 15R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-15RJT07

Description
RES, WIREWOUND, 15R, 5%, 7W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 15R, 5%, 7W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 15R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 15R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7209
Res, Wirewound, 15R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7209
RES, WIREWOUND, 15R, 5%, 7W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

RES, WIREWOUND, 15R, 5%, 7W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:8.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7209
Product Name Res, Wirewound, 15R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details