Welwyn Components, Ltd. Through Hole Resistors WHS5-47RJT075

Description
RES 47 OHM 5W 5% AXIAL
Request a Quote Datasheet
Description
RES 47 OHM 5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1519-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1519-2-ND
Through Hole Resistors 985-1519-2-ND
RES 47 OHM 5W 5% AXIAL

RES 47 OHM 5W 5% AXIAL

Buy Now Datasheet
Res, Wirewound, 47R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 47R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7202
Res, Wirewound, 47R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7202
RES, WIREWOUND, 47R, 5%, 5W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

RES, WIREWOUND, 47R, 5%, 5W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
47R, 5W, 500V, 5% Tt Electronics/welwyn - 62AK2919 - Newark, An Avnet Company
Chicago, IL, United States
47R, 5W, 500V, 5% Tt Electronics/welwyn
62AK2919
47R, 5W, 500V, 5% Tt Electronics/welwyn 62AK2919
47R, 5W, 500V, 5%

47R, 5W, 500V, 5%

Supplier's Site Datasheet
47R, 5W, 500V, 5% Tt Electronics/welwyn - 62AK2920 - Newark, An Avnet Company
Chicago, IL, United States
47R, 5W, 500V, 5% Tt Electronics/welwyn
62AK2920
47R, 5W, 500V, 5% Tt Electronics/welwyn 62AK2920
47R, 5W, 500V, 5%

47R, 5W, 500V, 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1519-2-ND 48W7202 62AK2919
Product Name Through Hole Resistors Res, Wirewound, 47R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 47R, 5W, 500V, 5% Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661645 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details