RES 330 OHM 5W 5% AXIAL
RES, WIREWOUND, 330R, 5%, 5W, AXIAL; Resistance:330ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 985-1516-2-ND | 48W7200 |
| Product Name | Through Hole Resistors | Res, Wirewound, 330R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 330 ohms | 330 ohms |