Welwyn Components, Ltd. Through Hole Resistors WHS5-2R2JT075

Description
RES 2.2 OHM 5W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2 OHM 5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1540-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1540-2-ND
Through Hole Resistors 985-1540-2-ND
RES 2.2 OHM 5W 5% AXIAL

RES 2.2 OHM 5W 5% AXIAL

Buy Now Datasheet
Res, Wirewound, 2R2, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7195
Res, Wirewound, 2R2, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7195
RES, WIREWOUND, 2R2, 5%, 5W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

RES, WIREWOUND, 2R2, 5%, 5W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1540-2-ND 48W7195
Product Name Through Hole Resistors Res, Wirewound, 2R2, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details