Welwyn Components, Ltd. Through Hole Resistors - WHS5-22RJT075 WHS5-22RJT075

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960310-WHS5-22RJT075 Packaging: Cut Tape (CT) Termination: Axial Voltage Rating: 500 V Length: 16.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Wirewound Number of Terminations: 2 Resistance: 22 Ω Power Rating: 5 W Diameter: 7 mm Categories: Through Hole Resistors Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V REACH SVHC: No SVHC Max Power Dissipation: 5 W
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960310-WHS5-22RJT075 Packaging: Cut Tape (CT) Termination: Axial Voltage Rating: 500 V Length: 16.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Wirewound Number of Terminations: 2 Resistance: 22 Ω Power Rating: 5 W Diameter: 7 mm Categories: Through Hole Resistors Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V REACH SVHC: No SVHC Max Power Dissipation: 5 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHS5-22RJT075 - 960310-WHS5-22RJT075 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - WHS5-22RJT075
960310-WHS5-22RJT075
Through Hole Resistors - WHS5-22RJT075 960310-WHS5-22RJT075
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960310-WHS5-22RJT075 Packaging: Cut Tape (CT) Termination: Axial Voltage Rating: 500 V Length: 16.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Wirewound Number of Terminations: 2 Resistance: 22 Ω Power Rating: 5 W Diameter: 7 mm Categories: Through Hole Resistors Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V REACH SVHC: No SVHC Max Power Dissipation: 5 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960310-WHS5-22RJT075
Packaging: Cut Tape (CT)
Termination: Axial
Voltage Rating: 500 V
Length: 16.5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Wirewound
Number of Terminations: 2
Resistance: 22 Ω
Power Rating: 5 W
Diameter: 7 mm
Categories: Through Hole Resistors
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Max Power Dissipation: 5 W

Buy Now
Res, Wirewound, 22R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 22R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7196
Res, Wirewound, 22R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7196
RES, WIREWOUND, 22R, 5%, 5W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

RES, WIREWOUND, 22R, 5%, 5W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 960310-WHS5-22RJT075 48W7196
Product Name Through Hole Resistors - WHS5-22RJT075 Res, Wirewound, 22R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leaded
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers