RES, WIREWOUND, 100R, 5%, 5W, AXIAL; Resistance:100ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 48W7192 |
| Product Name | Res, Wirewound, 100R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |